10000pF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
10000pF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
10000pF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, AEC-Q200, 0.01UF, 100V, MLCC, 1206; Capacitance:10000pF;
CAP, AEC-Q200, 0.01UF, 100V, MLCC, 1206; Capacitance:10000pF;
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-HMF316B7103MFHTCT-ND | 587-HMF316B7103MFHTDKR-ND | 41AH6981 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 1206; Capacitance Taiyo Yuden |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |