Taiyo Yuden Co., Ltd. Inductors, Coils, Chokes - Fixed Inductors HKQ04022N4S-E

Description
Win Source Part Number: 1113727-HKQ04022N4S- E Category: Inductors, Coils, Chokes>Fixed Inductors Series: HK, Q Type Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 2.4 nH Height - Seated (Max): 0.009" (0.22mm) Standard Package: 40,000 Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Ceramic Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 8.3GHz Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 300mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) Current Rating (Amps): 260 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Taiyo Yuden Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1113727-HKQ04022N4S- E Category: Inductors, Coils, Chokes>Fixed Inductors Series: HK, Q Type Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 2.4 nH Height - Seated (Max): 0.009" (0.22mm) Standard Package: 40,000 Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Ceramic Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 8.3GHz Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 300mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) Current Rating (Amps): 260 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Taiyo Yuden Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1113727-HKQ04022N4S-E
Inductors, Coils, Chokes - Fixed Inductors 1113727-HKQ04022N4S-E
Win Source Part Number: 1113727-HKQ04022N4S- E Category: Inductors, Coils, Chokes>Fixed Inductors Series: HK, Q Type Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 2.4 nH Height - Seated (Max): 0.009" (0.22mm) Standard Package: 40,000 Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Ceramic Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 8.3GHz Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 300mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) Current Rating (Amps): 260 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Taiyo Yuden Product Status: Obsolete

Win Source Part Number: 1113727-HKQ04022N4S-E
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: HK, Q Type
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 2.4 nH
Height - Seated (Max): 0.009" (0.22mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Ceramic
Q @ Freq: 8 @ 500MHz
Frequency - Self Resonant: 8.3GHz
Package / Case: 01005 (0402 Metric)
DC Resistance (DCR): 300mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
Current Rating (Amps): 260 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Taiyo Yuden
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1113727-HKQ04022N4S-E
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-6N2 026011C-6N2XJRW , 026011C-6N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176784-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details