Taiyo Yuden Co., Ltd. Fixed Inductors HKQ040211NH-E

Description
11nH Unshielded Multilayer Inductor 140mA 1.23Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Multilayer Inductor 140mA 1.23Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HKQ040211NH-E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HKQ040211NH-E-ND
Fixed Inductors HKQ040211NH-E-ND
11nH Unshielded Multilayer Inductor 140mA 1.23Ohm Max 01005 (0402 Metric)

11nH Unshielded Multilayer Inductor 140mA 1.23Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HKQ040211NH-E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520390KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567685P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details