Taiyo Yuden Co., Ltd. Ceramic Capacitors GMK325BJ475MNHT

Description
4.7µF ±20% 35V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 35V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-GMK325BJ475MNHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-GMK325BJ475MNHTTR-ND
Ceramic Capacitors 587-GMK325BJ475MNHTTR-ND
4.7µF ±20% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±20% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-GMK325BJ475MNHTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-GMK325BJ475MNHTDKR-ND
Ceramic Capacitors 587-GMK325BJ475MNHTDKR-ND
4.7µF ±20% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±20% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-GMK325BJ475MNHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-GMK325BJ475MNHTCT-ND
Ceramic Capacitors 587-GMK325BJ475MNHTCT-ND
4.7µF ±20% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±20% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 4.7uF 35V Capacitor
60-GMK325BJ475MNHT
Automotive SMD 4.7uF 35V Capacitor 60-GMK325BJ475MNHT
Cap Ceramic 4.7uF 35V X5R 20% Pad SMD 1210 85°C Low ESR Automotive T/R Product overview: GMK325BJ475MNHT from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMK325BJ475MNHT can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 35V X5R 20% Pad SMD 1210 85°C Low ESR Automotive T/R Product overview: GMK325BJ475MNHT from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMK325BJ475MNHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GMK325BJ475MNHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMK325BJ475MNHT
Ceramic Capacitors GMK325BJ475MNHT
CAP CER 4.7UF 35V X5R 1210

CAP CER 4.7UF 35V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 587-GMK325BJ475MNHTTR-ND 587-GMK325BJ475MNHTDKR-ND 60-GMK325BJ475MNHT GMK325BJ475MNHT
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 4.7uF 35V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details