Taiyo Yuden Co., Ltd. Ceramic Capacitors GMK212SD153KD-T

Description
0.015µF ±10% 35V Ceramic Capacitor 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 35V Ceramic Capacitor 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-1118-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-1118-2-ND
Ceramic Capacitors 587-1118-2-ND
0.015µF ±10% 35V Ceramic Capacitor 0805 (2012 Metric)

0.015µF ±10% 35V Ceramic Capacitor 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GMK212SD153KD-T - 872815-GMK212SD153KD-T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GMK212SD153KD-T
872815-GMK212SD153KD-T
Ceramic Capacitors - GMK212SD153KD-T 872815-GMK212SD153KD-T
Manufacturer: Taiyo Yuden Win Source Part Number: 872815-GMK212SD153KD -T Series: CFCAP™ Operating Temperature Range: -55°C ~ 125°C Features: 0.015 µF ±10% 35V Ceramic Capacitor - 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: CF GMK212 SD153KD-T, GMK212SD153KDT, 587-1118-1, 587-1118-2, CF GMK212 SD153KD-T

Manufacturer: Taiyo Yuden
Win Source Part Number: 872815-GMK212SD153KD-T
Series: CFCAP™
Operating Temperature Range: -55°C ~ 125°C
Features: 0.015 µF ±10% 35V Ceramic Capacitor - 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: CF GMK212 SD153KD-T, GMK212SD153KDT, 587-1118-1, 587-1118-2, CF GMK212 SD153KD-T

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GMK212SD153KD-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
GMK212SD153KD-T
Capacitors - Ceramic Capacitors GMK212SD153KD-T
CAP CER 0.015UF 35V 0805

CAP CER 0.015UF 35V 0805

Supplier's Site
Ceramic Capacitor, 0.015Uf, 35V, 0805 10%; Capacitance Taiyo Yuden - 18J2802 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.015Uf, 35V, 0805 10%; Capacitance Taiyo Yuden
18J2802
Ceramic Capacitor, 0.015Uf, 35V, 0805 10%; Capacitance Taiyo Yuden 18J2802
CERAMIC CAPACITOR, 0.015UF, 35V, 0805 10%; Capacitance:15000pF; Voltage(DC):35V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Product Range:M Series; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.015UF, 35V, 0805 10%; Capacitance:15000pF; Voltage(DC):35V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Product Range:M Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 587-1118-2-ND 872815-GMK212SD153KD-T GMK212SD153KD-T 18J2802
Product Name Ceramic Capacitors Ceramic Capacitors - GMK212SD153KD-T Capacitors - Ceramic Capacitors Ceramic Capacitor, 0.015Uf, 35V, 0805 10%; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX332K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers