Taiyo Yuden Co., Ltd. Ceramic Capacitors GMK212BBJ106KG-T

Description
10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-4893-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4893-2-ND
Ceramic Capacitors 587-4893-2-ND
10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-4893-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4893-1-ND
Ceramic Capacitors 587-4893-1-ND
10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-4893-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4893-6-ND
Ceramic Capacitors 587-4893-6-ND
10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10uF 35V Capacitor
60-GMK212BBJ106KG-T
10uF 35V Capacitor 60-GMK212BBJ106KG-T
10uF 35V X5R Ceramic Capacitor 0805 Product overview: GMK212BBJ106KG-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMK212BBJ106KG-T can be used for catalog matching and distributor lookup.

10uF 35V X5R Ceramic Capacitor 0805 Product overview: GMK212BBJ106KG-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMK212BBJ106KG-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Uf, 35V, Mlcc, 0805; Capacitance Taiyo Yuden - 16AC1219 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Mlcc, 0805; Capacitance Taiyo Yuden
16AC1219
Cap, 10Uf, 35V, Mlcc, 0805; Capacitance Taiyo Yuden 16AC1219
CAP, 10UF, 35V, MLCC, 0805; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 35V, MLCC, 0805; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GMK212BBJ106KG-T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMK212BBJ106KG-T
Ceramic Capacitors GMK212BBJ106KG-T
CAP CER 10UF 35V X5R 0805

CAP CER 10UF 35V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 587-4893-2-ND 587-4893-6-ND 60-GMK212BBJ106KG-T 16AC1219 GMK212BBJ106KG-T
Product Name Ceramic Capacitors Ceramic Capacitors 10uF 35V Capacitor Cap, 10Uf, 35V, Mlcc, 0805; Capacitance Taiyo Yuden Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 1.00E7 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details