Taiyo Yuden Co., Ltd. EMI/RFI Filters (LC, RC Networks) - FK2125TZ700C170T FK2125TZ700C170T

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1174374-FK2125TZ700C 170T Manufacturer Homepage: www.t-yuden.com/ Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1174374-FK2125TZ700C 170T Manufacturer Homepage: www.t-yuden.com/ Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - FK2125TZ700C170T
FK2125TZ700C170T
EMI/RFI Filters (LC, RC Networks) - FK2125TZ700C170T FK2125TZ700C170T
Manufacturer: Taiyo Yuden Win Source Part Number: 1174374-FK2125TZ700C 170T Manufacturer Homepage: www.t-yuden.com/ Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Taiyo Yuden
Win Source Part Number: 1174374-FK2125TZ700C170T
Manufacturer Homepage: www.t-yuden.com/
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FK2125TZ700C170T
Product Name EMI/RFI Filters (LC, RC Networks) - FK2125TZ700C170T
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o2748320 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 3000 MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
Ceramic Resonator Band Pass Filter, 1320 - 1580 MHz, 50Ω - CBP-1450F+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details