Taiyo Yuden Co., Ltd. RF Filters - FI105L087038-T FI105L087038-T

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 871978-FI105L087038- T Series: FI Features: 869.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 91MHz Bandwidth 0.75dB 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.50.8000 Other Part Number: 587-6069-2, 587-6069-1, FI105L087038T, PG FI 105L087038-T, 587-6069-6, FI105L087038-T-ND
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 871978-FI105L087038- T Series: FI Features: 869.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 91MHz Bandwidth 0.75dB 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.50.8000 Other Part Number: 587-6069-2, 587-6069-1, FI105L087038T, PG FI 105L087038-T, 587-6069-6, FI105L087038-T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - FI105L087038-T - FI105L087038-T - Win Source Electronics
Laguna Hills, CA, United States
RF Filters - FI105L087038-T
FI105L087038-T
RF Filters - FI105L087038-T FI105L087038-T
Manufacturer: Taiyo Yuden Win Source Part Number: 871978-FI105L087038- T Series: FI Features: 869.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 91MHz Bandwidth 0.75dB 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.50.8000 Other Part Number: 587-6069-2, 587-6069-1, FI105L087038T, PG FI 105L087038-T, 587-6069-6, FI105L087038-T-ND

Manufacturer: Taiyo Yuden
Win Source Part Number: 871978-FI105L087038-T
Series: FI
Features: 869.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 91MHz Bandwidth 0.75dB 0402 (1005 Metric), 4 PC Pad
Package: Reel - TR
Package: 0402 (1005 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8504.50.8000
Other Part Number: 587-6069-2, 587-6069-1, FI105L087038T, PG FI 105L087038-T, 587-6069-6, FI105L087038-T-ND

Buy Now Datasheet
RF Filters FI105L087038-T
RF FILTER LOW PASS 869.5MHZ 0402

RF FILTER LOW PASS 869.5MHZ 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number FI105L087038-T FI105L087038-T
Product Name RF Filters - FI105L087038-T RF Filters
Filter Type Low Pass; Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
DC-5600MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/5600)-2282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 5600 MHz
Insertion Loss 2 dB
View Details
1 to 4GHz – High Pass Filter - UIYHPF7043A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 800 MHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers