Taiyo Yuden Co., Ltd. SMD 6A 21 Ohm Inductor and Choke FBMJ2125HM210NT

Description
Ferrite EMI Filter, 1 Line, 6A, 21 Ohm, 0805 SMD Product overview: FBMJ2125HM210NT from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 21 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 21 Ohm, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMJ2125HM210NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite EMI Filter, 1 Line, 6A, 21 Ohm, 0805 SMD Product overview: FBMJ2125HM210NT from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 21 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 21 Ohm, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMJ2125HM210NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6A 21 Ohm Inductor and Choke - 841-FBMJ2125HM210NT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A 21 Ohm Inductor and Choke
841-FBMJ2125HM210NT
SMD 6A 21 Ohm Inductor and Choke 841-FBMJ2125HM210NT
Ferrite EMI Filter, 1 Line, 6A, 21 Ohm, 0805 SMD Product overview: FBMJ2125HM210NT from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 21 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 21 Ohm, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMJ2125HM210NT can be used for catalog matching and distributor lookup.

Ferrite EMI Filter, 1 Line, 6A, 21 Ohm, 0805 SMD Product overview: FBMJ2125HM210NT from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 21 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 21 Ohm, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMJ2125HM210NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 587-1765-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1765-6-ND
Ferrite Beads and Chips 587-1765-6-ND
21 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 4mOhm

21 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1765-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1765-1-ND
Ferrite Beads and Chips 587-1765-1-ND
21 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 4mOhm

21 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1765-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1765-2-ND
Ferrite Beads and Chips 587-1765-2-ND
21 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 4mOhm

21 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 4mOhm

Buy Now Datasheet
Ferrite Bead, 0.004Ohm, 6A, 0805; Ferrite Case Style Taiyo Yuden - 86H5345 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.004Ohm, 6A, 0805; Ferrite Case Style Taiyo Yuden
86H5345
Ferrite Bead, 0.004Ohm, 6A, 0805; Ferrite Case Style Taiyo Yuden 86H5345
FERRITE BEAD, 0.004OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:21ohm; DC Current Rating:6A; Product Range:FB Series; DC Resistance Max:0.004ohm; Impedance Tolerance:± 30%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

FERRITE BEAD, 0.004OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:21ohm; DC Current Rating:6A; Product Range:FB Series; DC Resistance Max:0.004ohm; Impedance Tolerance:± 30%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.004Ohm, 6A, 0805, Full Reel; Ferrite Case Style Taiyo Yuden - 83H9661 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.004Ohm, 6A, 0805, Full Reel; Ferrite Case Style Taiyo Yuden
83H9661
Ferrite Bead, 0.004Ohm, 6A, 0805, Full Reel; Ferrite Case Style Taiyo Yuden 83H9661
FERRITE BEAD, 0.004OHM, 6A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:21ohm; DC Current Rating:6A; Product Range:FB Series; DC Resistance Max:0.004ohm; Impedance Tolerance:± 30%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.004OHM, 6A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:21ohm; DC Current Rating:6A; Product Range:FB Series; DC Resistance Max:0.004ohm; Impedance Tolerance:± 30%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-FBMJ2125HM210NT 587-1765-6-ND 86H5345
Product Name SMD 6A 21 Ohm Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.004Ohm, 6A, 0805; Ferrite Case Style Taiyo Yuden
Core Material Ferrite
Inductance Tolerance 30 (+/- %)
Impedance 21 ohms 21 ohms
Standards and Certifications RoHS RoHS
DCR 0.0040 ohms 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers