2 kOhms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 1.2A 130mOhm
2 kOhms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 1.2A 130mOhm
2 kOhms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 1.2A 130mOhm
Ferrite Bead 2kR 1.2A 100MHz 1210 SMD Product overview: FBMH3225HM202NT from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH3225HM202NT can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.13OHM, 1.2A, 1210, FULL REEL; Ferrite Case Style:1210 [3225 Metric]; Impedance:2kohm; DC Current Rating:1.2A; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 30%; Product Length:3.2mm RoHS Compliant: Yes
FERRITE BEAD, 0.13OHM, 1.2A, 1210; Ferrite Case Style:1210 [3225 Metric]; Impedance:2kohm; DC Current Rating:1.2A; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 30%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
130mΩ ±30% 2kΩ@100MHz 1210 Ferrite Beads ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 587-1754-1-ND | 841-FBMH3225HM202NT | 18J0714 | FBMH3225HM202NT |
| Product Name | Ferrite Beads and Chips | SMD 1.2A 100MHz Inductor and Choke | Ferrite Bead, 0.13Ohm, 1.2A, 1210, Full Reel; Ferrite Case Style Taiyo Yuden | Bead/Filter/EMI Optimization >> Ferrite Beads |
| DCR | 0.1300 ohms | 0.1300 ohms | 0.1300 ohms | |
| Rated DC Current | 1200 milliamps | 1200 milliamps | 1200 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| Packing Method | Tape Reel | |||
| Core Material | Ferrite |