Taiyo Yuden Co., Ltd. Ferrite Beads and Chips FBMH1608HM331-T

Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-1742-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1742-6-ND
Ferrite Beads and Chips 587-1742-6-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1742-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1742-2-ND
Ferrite Beads and Chips 587-1742-2-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1742-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1742-1-ND
Ferrite Beads and Chips 587-1742-1-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm

Buy Now Datasheet
SMD 1.2A Inductor and Choke - 841-FBMH1608HM331-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2A Inductor and Choke
841-FBMH1608HM331-T
SMD 1.2A Inductor and Choke 841-FBMH1608HM331-T
Ferrite EMI Filter, 1 Line, 1.2A, 330R, 0603 SMD Product overview: FBMH1608HM331-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HM331-T can be used for catalog matching and distributor lookup.

Ferrite EMI Filter, 1 Line, 1.2A, 330R, 0603 SMD Product overview: FBMH1608HM331-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HM331-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.13Ohm, 900Ma, 0603; Ferrite Case Style Taiyo Yuden - 86H5324 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.13Ohm, 900Ma, 0603; Ferrite Case Style Taiyo Yuden
86H5324
Ferrite Bead, 0.13Ohm, 900Ma, 0603; Ferrite Case Style Taiyo Yuden 86H5324
FERRITE BEAD, 0.13OHM, 900mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:900mA; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.13OHM, 900mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:900mA; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.13Ohm, 900Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden - 83H9640 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.13Ohm, 900Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden
83H9640
Ferrite Bead, 0.13Ohm, 900Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden 83H9640
FERRITE BEAD, 0.13OHM, 900mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:900mA; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.13OHM, 900mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:900mA; Product Range:FB Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 587-1742-6-ND 841-FBMH1608HM331-T 86H5324
Product Name Ferrite Beads and Chips SMD 1.2A Inductor and Choke Ferrite Bead, 0.13Ohm, 900Ma, 0603; Ferrite Case Style Taiyo Yuden
DCR 0.1300 ohms 0.1300 ohms
Rated DC Current 1200 milliamps 900 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel
Core Material Ferrite
Unlock Full Specs
to access all available technical data