Taiyo Yuden Co., Ltd. SMD 600mA Inductor and Choke FBMH1608HL471-T

Description
Ferrite Chip Filter, 1 Line, 470R, 600mA, 0603 SMD Product overview: FBMH1608HL471-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL471-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Chip Filter, 1 Line, 470R, 600mA, 0603 SMD Product overview: FBMH1608HL471-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL471-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 600mA Inductor and Choke - 841-FBMH1608HL471-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600mA Inductor and Choke
841-FBMH1608HL471-T
SMD 600mA Inductor and Choke 841-FBMH1608HL471-T
Ferrite Chip Filter, 1 Line, 470R, 600mA, 0603 SMD Product overview: FBMH1608HL471-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL471-T can be used for catalog matching and distributor lookup.

Ferrite Chip Filter, 1 Line, 470R, 600mA, 0603 SMD Product overview: FBMH1608HL471-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL471-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 587-1735-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1735-2-ND
Ferrite Beads and Chips 587-1735-2-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1735-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1735-1-ND
Ferrite Beads and Chips 587-1735-1-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 587-1735-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1735-6-ND
Ferrite Beads and Chips 587-1735-6-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm

Buy Now Datasheet
Ferrite Bead, 0.35Ohm, 500Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden - 22J1182 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.35Ohm, 500Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden
22J1182
Ferrite Bead, 0.35Ohm, 500Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden 22J1182
FERRITE BEAD, 0.35OHM, 500mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:500mA; Product Range:FB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.35OHM, 500mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:500mA; Product Range:FB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-FBMH1608HL471-T 587-1735-2-ND 22J1182
Product Name SMD 600mA Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.35Ohm, 500Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 470 ohms 470 ohms
Standards and Certifications RoHS RoHS
DCR 0.3500 ohms 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details