Win Source Part Number: 1133834-FBMH1608HL30
Category: Filters>Ferrite Beads and Chips
Series: FB
Package: Tape & Reel
Current Rating (Max): 2.6A
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.035" (0.90mm)
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 28mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): FBMH1608HL300T;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Taiyo Yuden
Other Names: 587-1733-1,FC FB MH1608HL300-T,587-17
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.6A 28mOhm
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.6A 28mOhm
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.6A 28mOhm
Ferrite EMI Filter, 1 Line, 2.5A, 30 Ohm, 0603 SMD Product overview: FBMH1608HL300-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 30 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, 30 Ohm, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH1608HL300-T can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.028OHM, 2.5A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:2.5A; Product Range:FB Series; DC Resistance Max:0.028ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1133834-FBMH1608HL300-T | 587-1733-2-ND | 841-FBMH1608HL300-T | 83H9634 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | SMD 2.5A 30 Ohm Inductor and Choke | Ferrite Bead, 0.028Ohm, 2.5A, 0603, Full Reel; Ferrite Case Style Taiyo Yuden |
| Core Material | Ferrite | Ferrite | ||
| DCR | 0.0280 ohms | 0.0280 ohms | 0.0280 ohms | |
| Rated DC Current | 2600 milliamps | 2600 milliamps | 2500 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Impedance | 30 ohms | 30 ohms | 30 ohms |