BLUETOOTH MODULE, V5, 2MBPS; Bluetooth Version:Bluetooth 5.0; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:2Mbps; Bluetooth Class:-; Receive Sensitivity:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 57AC1877 |
| Product Name | Bluetooth Module, V5, 2Mbps; Bluetooth Version Taiyo Yuden |