Wireless USB Base Station
Overview
LORD MicroStrain®’s USB Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. Connectivity between the WSDA-Base-104-LXRS™ and host computer is supported via USB cable.
WSDA® gateways are the heart of the LORD MicroStrain® wireless sensing system. The WSDA® coordinates and maintains wireless transmissions across networks of distributed sensor nodes. Each WSDA® is configured with LORD MicroStrain®'s LXRS™ wireless communication protocol. As such, WSDA® gateways support high-speed sampling, thousands of wireless sensor nodes, ±32 microsecond node-to-node synchronization, user-programmable range up to 2 kilometers, and up to 100% data throughput.
Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate.
Features and Benefits
Wireless Simplicity, Hardwired Reliability
Dependable data with 100% throughput under most operating conditions
Scalable, extended range wireless sensor communication
Collects high-speed, synchronized data
Ease of Use
Quick deployment with USB host computer interface connection
Accepts all LORD MicroStrain® LXRS™ and legacy sensor nodes
Cost Effective
Manage thousands of wireless sensors on each gateway
System solutions support rapid time to market
Aggressive volume discount schedule
Wireless USB Base Station
Overview
LORD MicroStrain®’s USB Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. Connectivity between the WSDA-Base-104-LXRS™ and host computer is supported via USB cable.
WSDA® gateways are the heart of the LORD MicroStrain® wireless sensing system. The WSDA® coordinates and maintains wireless transmissions across networks of distributed sensor nodes. Each WSDA® is configured with LORD MicroStrain®'s LXRS™ wireless communication protocol. As such, WSDA® gateways support high-speed sampling, thousands of wireless sensor nodes, ±32 microsecond node-to-node synchronization, user-programmable range up to 2 kilometers, and up to 100% data throughput.
Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate.
Features and Benefits
Wireless Simplicity, Hardwired Reliability
- Dependable data with 100% throughput under most operating conditions
- Scalable, extended range wireless sensor communication
- Collects high-speed, synchronized data
Ease of Use
- Quick deployment with USB host computer interface connection
- Accepts all LORD MicroStrain® LXRS™ and legacy sensor nodes
Cost Effective
- Manage thousands of wireless sensors on each gateway
- System solutions support rapid time to market
- Aggressive volume discount schedule