Taiyo Yuden Co., Ltd. Ceramic Capacitors EMK325BJ106MNHT

Description
10µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-3337-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3337-6-ND
Ceramic Capacitors 587-3337-6-ND
10µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-3337-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3337-2-ND
Ceramic Capacitors 587-3337-2-ND
10µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-3337-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3337-1-ND
Ceramic Capacitors 587-3337-1-ND
10µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - EMK325BJ106MNHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
EMK325BJ106MNHT
Ceramic Capacitors EMK325BJ106MNHT
CAP CER 10UF 16V X5R 1210

CAP CER 10UF 16V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 587-3337-6-ND 587-3337-2-ND EMK325BJ106MNHT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G479D2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers