Taiyo Yuden Co., Ltd. Ceramic Capacitors EMK107B7105MAHT

Description
1µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-6307-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6307-6-ND
Ceramic Capacitors 587-6307-6-ND
1µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6307-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6307-2-ND
Ceramic Capacitors 587-6307-2-ND
1µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6307-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6307-1-ND
Ceramic Capacitors 587-6307-1-ND
1µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - EMK107B7105MAHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
EMK107B7105MAHT
Ceramic Capacitors EMK107B7105MAHT
CAP CER 1UF 16V X7R 0603

CAP CER 1UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 587-6307-6-ND 587-6307-2-ND EMK107B7105MAHT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021293 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers