Taiyo Yuden Co., Ltd. Ceramic Capacitors EMK105B7473KVHF

Description
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-5423-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5423-1-ND
Ceramic Capacitors 587-5423-1-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5423-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5423-2-ND
Ceramic Capacitors 587-5423-2-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5423-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5423-6-ND
Ceramic Capacitors 587-5423-6-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.047uF 16V Capacitor
60-EMK105B7473KVHF
Automotive SMD 0.047uF 16V Capacitor 60-EMK105B7473KVHF
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0402 125°C Low ESR Automotive T/R Product overview: EMK105B7473KVHF from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.047uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.047uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-EMK105B7473KVHF can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0402 125°C Low ESR Automotive T/R Product overview: EMK105B7473KVHF from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.047uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.047uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-EMK105B7473KVHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded Computers - Embedded Computer Interface Boards -  - Win Source Electronics
Laguna Hills, CA, United States
Embedded Computers - Embedded Computer Interface Boards
Embedded Computers - Embedded Computer Interface Boards
Manufacturer: AMIS Category: Embedded Computers - Embedded Computer Interface Boards Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Buck Converters

Manufacturer: AMIS
Category: Embedded Computers - Embedded Computer Interface Boards
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 1.3VDC
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Buck Converters

Buy Now Datasheet
Cap, Aec-Q200, 0.047Uf, 16V, Mlcc, 0402; Capacitance Taiyo Yuden - 53AJ5828 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 16V, Mlcc, 0402; Capacitance Taiyo Yuden
53AJ5828
Cap, Aec-Q200, 0.047Uf, 16V, Mlcc, 0402; Capacitance Taiyo Yuden 53AJ5828
CAP, AEC-Q200, 0.047UF, 16V, MLCC, 0402; Capacitance:0.047µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.047UF, 16V, MLCC, 0402; Capacitance:0.047µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 587-5423-1-ND 587-5423-6-ND 60-EMK105B7473KVHF 53AJ5828
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 0.047uF 16V Capacitor Embedded Computers - Embedded Computer Interface Boards Cap, Aec-Q200, 0.047Uf, 16V, Mlcc, 0402; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 47000 microF 0.2200 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C1206C101J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers