Taiyo Yuden Co., Ltd. Ceramic Capacitors EMF325B7224KNHT

Description
0.22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-6470-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6470-2-ND
Ceramic Capacitors 587-6470-2-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 1210; Capacitance Taiyo Yuden - 41AH6951 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 1210; Capacitance Taiyo Yuden
41AH6951
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 1210; Capacitance Taiyo Yuden 41AH6951
CAP, AEC-Q200, 0.22UF, 16V, MLCC, 1210; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.22UF, 16V, MLCC, 1210; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 1210; Capacitance Taiyo Yuden - 41AH6952 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 1210; Capacitance Taiyo Yuden
41AH6952
Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 1210; Capacitance Taiyo Yuden 41AH6952
CAP, AEC-Q200, 0.22UF, 16V, MLCC, 1210; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.22UF, 16V, MLCC, 1210; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - EMF325B7224KNHT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
EMF325B7224KNHT
Capacitors - Ceramic Capacitors EMF325B7224KNHT
CAP CER 0.22UF 16V X7R 1210

CAP CER 0.22UF 16V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 587-6470-2-ND 41AH6951 EMF325B7224KNHT
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 1210; Capacitance Taiyo Yuden Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, SMPS Filtering
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers