0.22µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
0.22µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
0.22µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.22UF 16V X7R 1206
CAP, AEC-Q200, 0.22UF, 16V, MLCC, 1206; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes
CAP, AEC-Q200, 0.22UF, 16V, MLCC, 1206; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 587-6502-6-ND | 587-6502-1-ND | EMF316B7224KLHT | 41AH6935 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 1206; Capacitance Taiyo Yuden |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive, SMPS Filtering | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |