Taiyo Yuden Co., Ltd. Ceramic Capacitors EMF107B7473KAHT

Description
0.047µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-6551-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6551-2-ND
Ceramic Capacitors 587-6551-2-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.047Uf, 16V, Mlcc, 0603; Capacitance Taiyo Yuden - 41AH6896 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 16V, Mlcc, 0603; Capacitance Taiyo Yuden
41AH6896
Cap, Aec-Q200, 0.047Uf, 16V, Mlcc, 0603; Capacitance Taiyo Yuden 41AH6896
CAP, AEC-Q200, 0.047UF, 16V, MLCC, 0603; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.047UF, 16V, MLCC, 0603; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.047Uf, 16V, Mlcc, 0603; Capacitance Taiyo Yuden - 41AH6895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 16V, Mlcc, 0603; Capacitance Taiyo Yuden
41AH6895
Cap, Aec-Q200, 0.047Uf, 16V, Mlcc, 0603; Capacitance Taiyo Yuden 41AH6895
CAP, AEC-Q200, 0.047UF, 16V, MLCC, 0603; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.047UF, 16V, MLCC, 0603; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - EMF107B7473KAHT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
EMF107B7473KAHT
Capacitors - Ceramic Capacitors EMF107B7473KAHT
CAP CER 0.047UF 16V X7R 0603

CAP CER 0.047UF 16V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 587-6551-2-ND 41AH6896 EMF107B7473KAHT
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.047Uf, 16V, Mlcc, 0603; Capacitance Taiyo Yuden Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, SMPS Filtering
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details