Win Source Part Number: 1155617-CM05RB03
Category: Filters>Common Mode Chokes
Series: CM05
Package: Bulk
Voltage Rating - DC: 50V
Current Rating (Max): 1.5A
Standard Package: 1,000
Filter Type: Power, Signal Line
Height (Max): 0.394" (10.00mm)
Number of Lines: 2
Impedance @ Frequency: 1.4 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 60mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.374" L x 0.217" W (9.50mm x 5.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Taiyo Yuden
Other Names: LR CM05RB 03
Product Status: Obsolete
Common Mode Chokes Dual 15uH 1.4kOhm 1kHz 1.5A 0.06Ohm DCR Thru-Hole Bulk Product overview: CM05RB03 from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15uH, 1.4kOhm, 1kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 15uH, 1.4kOhm, 1kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CM05RB03 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1155617-CM05RB03 | 839-CM05RB03 |
| Product Name | Filters - Common Mode Chokes | Dual 15uH 1.4kOhm 1kHz Inductor and Choke |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | |
| Application | RF Choke | |
| DCR | 0.0600 ohms | |
| Rated DC Current | 1500 milliamps |