Taiyo Yuden Co., Ltd. Fixed Inductors CBL2012T1R0M

Description
1µH Unshielded Wirewound Inductor 950mA 195mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 950mA 195mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-1629-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1629-1-ND
Fixed Inductors 587-1629-1-ND
1µH Unshielded Wirewound Inductor 950mA 195mOhm Max 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 950mA 195mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1629-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1629-2-ND
Fixed Inductors 587-1629-2-ND
1µH Unshielded Wirewound Inductor 950mA 195mOhm Max 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 950mA 195mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1629-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1629-6-ND
Fixed Inductors 587-1629-6-ND
1µH Unshielded Wirewound Inductor 950mA 195mOhm Max 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 950mA 195mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1uH 0.95A Inductor and Choke
71-CBL2012T1R0M
SMD 1uH 0.95A Inductor and Choke 71-CBL2012T1R0M
1uH 20% Ferrite Power Inductor, 0805 SMD, 0.95A Product overview: CBL2012T1R0M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 0.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 0.95A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBL2012T1R0M can be used for catalog matching and distributor lookup.

1uH 20% Ferrite Power Inductor, 0805 SMD, 0.95A Product overview: CBL2012T1R0M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 0.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 0.95A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBL2012T1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 1Uh, 620Ma, 20%; Inductance Taiyo Yuden - 30K5415 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, 620Ma, 20%; Inductance Taiyo Yuden
30K5415
Power Inductor, 1Uh, 620Ma, 20%; Inductance Taiyo Yuden 30K5415
POWER INDUCTOR, 1UH, 620MA, 20%; Inductance:1µH; DC Resistance Max:0.15ohm; Self Resonant Frequency:100MHz; DC Current Rating:950mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 1UH, 620MA, 20%; Inductance:1µH; DC Resistance Max:0.15ohm; Self Resonant Frequency:100MHz; DC Current Rating:950mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-1629-1-ND 71-CBL2012T1R0M 30K5415
Product Name Fixed Inductors SMD 1uH 0.95A Inductor and Choke Power Inductor, 1Uh, 620Ma, 20%; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details