Taiyo Yuden Co., Ltd. Fixed Inductors CBL2012T100M

Description
10µH Unshielded Wirewound Inductor 370mA 1.3Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 370mA 1.3Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-1632-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1632-6-ND
Fixed Inductors 587-1632-6-ND
10µH Unshielded Wirewound Inductor 370mA 1.3Ohm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 370mA 1.3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1632-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1632-2-ND
Fixed Inductors 587-1632-2-ND
10µH Unshielded Wirewound Inductor 370mA 1.3Ohm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 370mA 1.3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1632-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1632-1-ND
Fixed Inductors 587-1632-1-ND
10µH Unshielded Wirewound Inductor 370mA 1.3Ohm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 370mA 1.3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10uH 0.37A Inductor and Choke
71-CBL2012T100M
SMD 10uH 0.37A Inductor and Choke 71-CBL2012T100M
10uH 20% Ferrite SMD Inductor, 0.37A, 1.3R DCR, 0805 Product overview: CBL2012T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 0.37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBL2012T100M can be used for catalog matching and distributor lookup.

10uH 20% Ferrite SMD Inductor, 0.37A, 1.3R DCR, 0805 Product overview: CBL2012T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 0.37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBL2012T100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 10Uh, 205Ma, 20%; Inductance Taiyo Yuden - 30K5416 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 205Ma, 20%; Inductance Taiyo Yuden
30K5416
Power Inductor, 10Uh, 205Ma, 20%; Inductance Taiyo Yuden 30K5416
POWER INDUCTOR, 10UH, 205MA, 20%; Inductance:10µH; DC Resistance Max:1ohm; Self Resonant Frequency:32MHz; DC Current Rating:370mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 205MA, 20%; Inductance:10µH; DC Resistance Max:1ohm; Self Resonant Frequency:32MHz; DC Current Rating:370mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - CBL2012T100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CBL2012T100M
Fixed Inductors CBL2012T100M
FIXED IND 10UH 370MA 1.3 OHM SMD

FIXED IND 10UH 370MA 1.3 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-1632-6-ND 71-CBL2012T100M 30K5416 CBL2012T100M
Product Name Fixed Inductors SMD 10uH 0.37A Inductor and Choke Power Inductor, 10Uh, 205Ma, 20%; Inductance Taiyo Yuden Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
Surface Mount Inductors - 2567593P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.7000 ohms
View Details
Inductor and Choke - 71-0302CS-7N4XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers