Taiyo Yuden Co., Ltd. Fixed Inductors CBC3225T680MRV

Description
68µH Unshielded Wirewound Inductor 260mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 260mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CBC3225T680MRV-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CBC3225T680MRV-ND
Fixed Inductors CBC3225T680MRV-ND
68µH Unshielded Wirewound Inductor 260mA 1.3Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 260mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CBC3225T680MRV-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 3-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details