Taiyo Yuden Co., Ltd. Fixed Inductors CBC3225T3R3MR

Description
3.3µH Unshielded Wirewound Inductor 1.04A 123.5mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 1.04A 123.5mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-5828-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5828-6-ND
Fixed Inductors 587-5828-6-ND
3.3µH Unshielded Wirewound Inductor 1.04A 123.5mOhm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 1.04A 123.5mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5828-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5828-1-ND
Fixed Inductors 587-5828-1-ND
3.3µH Unshielded Wirewound Inductor 1.04A 123.5mOhm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 1.04A 123.5mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5828-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5828-2-ND
Fixed Inductors 587-5828-2-ND
3.3µH Unshielded Wirewound Inductor 1.04A 123.5mOhm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 1.04A 123.5mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uH 2A Inductor and Choke
71-CBC3225T3R3MR
SMD 3.3uH 2A Inductor and Choke 71-CBC3225T3R3MR
3.3uH 20% Ferrite SMD Inductor 1210 2A Product overview: CBC3225T3R3MR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC3225T3R3MR can be used for catalog matching and distributor lookup.

3.3uH 20% Ferrite SMD Inductor 1210 2A Product overview: CBC3225T3R3MR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC3225T3R3MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CBC3225T3R3MR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CBC3225T3R3MR
Fixed Inductors CBC3225T3R3MR
FIXED IND 3.3UH 1.04A 123.5 MOHM

FIXED IND 3.3UH 1.04A 123.5 MOHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-5828-6-ND 71-CBC3225T3R3MR CBC3225T3R3MR
Product Name Fixed Inductors SMD 3.3uH 2A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers