Manufacturer: Taiyo Yuden
Win Source Part Number: 865873-CBC3225T221KR
Series: CB, C Type
Operating Temperature Range: -40°C ~ 105°C
Features: Unshielded Wirewound Inductor 3.25Ohm Max 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8504.50.8000
Other Part Number: Q9100513, 587-5827-2, 587-5827-1, CBC3225T221KR-ND, 587-5827-6, LQ CB C3225T221KR
220uH 10% General Purpose Inductor, Ferrite, 1210 Product overview: CBC3225T221KR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC3225T221KR can be used for catalog matching and distributor lookup.
220µH Unshielded Wirewound Inductor 190mA 3.25Ohm Max 1210 (3225 Metric)
220µH Unshielded Wirewound Inductor 190mA 3.25Ohm Max 1210 (3225 Metric)
220µH Unshielded Wirewound Inductor 190mA 3.25Ohm Max 1210 (3225 Metric)
FIXED IND 220UH 190MA 3.25OHM SM
INDUCTOR, 3MHZ, 220UH, 10%, 0.19A, 1210; Inductance:220µH; DC Resistance Max:3.25ohm; Self Resonant Frequency:3MHz; DC Current Rating:190mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 865873-CBC3225T221KR | 71-CBC3225T221KR | 587-5827-6-ND | CBC3225T221KR | 08AH2145 |
| Product Name | Fixed Inductors - CBC3225T221KR | 220uH Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 3Mhz, 220Uh, 10%, 0.19A, 1210; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS |