Taiyo Yuden Co., Ltd. Fixed Inductors CBC3225T220KR

Description
22µH Unshielded Wirewound Inductor 780mA 351mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 780mA 351mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3067-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3067-2-ND
Fixed Inductors 587-3067-2-ND
22µH Unshielded Wirewound Inductor 780mA 351mOhm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 780mA 351mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3067-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3067-1-ND
Fixed Inductors 587-3067-1-ND
22µH Unshielded Wirewound Inductor 780mA 351mOhm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 780mA 351mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3067-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3067-6-ND
Fixed Inductors 587-3067-6-ND
22µH Unshielded Wirewound Inductor 780mA 351mOhm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 780mA 351mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 22uH 0.78A Inductor and Choke
71-CBC3225T220KR
SMD 22uH 0.78A Inductor and Choke 71-CBC3225T220KR
22uH 10% Ferrite SMD Inductor, 0.78A, 351mR DCR, 1210 Product overview: CBC3225T220KR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 0.78A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 0.78A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC3225T220KR can be used for catalog matching and distributor lookup.

22uH 10% Ferrite SMD Inductor, 0.78A, 351mR DCR, 1210 Product overview: CBC3225T220KR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 0.78A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 0.78A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC3225T220KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
END - OF - LIFE - CBC3225T220KR
1159276-CBC3225T220KR
END - OF - LIFE - CBC3225T220KR 1159276-CBC3225T220KR
Manufacturer: Taiyo Yuden Win Source Part Number: 1159276-CBC3225T220K R Series: CB Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1210 Current Rating: 780mA Shielding: Unshielded Inductance: 22μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 620mA Frequency - Self Resonant: 17MHz Test Frequency: 100kHz Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Family Name: CB Categories: Inductors, Coils, Chokes DC Resistance (DCR): 351 mOhm Max Manufacturer Homepage: www.t-yuden.com/ Manufacturer Package: 1210 Height - Seated (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): NPIS32L220MTRF; FL3215T-220K; NPIS35L220MTRF; Introduction Date: February 10, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1159276-CBC3225T220KR
Series: CB
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1210
Current Rating: 780mA
Shielding: Unshielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 620mA
Frequency - Self Resonant: 17MHz
Test Frequency: 100kHz
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Family Name: CB
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 351 mOhm Max
Manufacturer Homepage: www.t-yuden.com/
Manufacturer Package: 1210
Height - Seated (Maximum): 0.106" (2.70mm)
Alternative Parts (Cross-Reference): NPIS32L220MTRF; FL3215T-220K; NPIS35L220MTRF;
Introduction Date: February 10, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CBC3225T220KR
Inductors/Coils/Transformers >> Power Inductors CBC3225T220KR
22uH ±10% 620mA 1210 Power Inductors ROHS

22uH ±10% 620mA 1210 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 22Uh, 620Ma, 10%, 17Mhz, Smd; Inductance Taiyo Yuden - 82T8594 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 620Ma, 10%, 17Mhz, Smd; Inductance Taiyo Yuden
82T8594
Inductor, 22Uh, 620Ma, 10%, 17Mhz, Smd; Inductance Taiyo Yuden 82T8594
INDUCTOR, 22UH, 620mA, 10%, 17MHZ, SMD; Inductance:22µH; DC Resistance Max:0.27ohm; Self Resonant Frequency:17MHz; DC Current Rating:780mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 22UH, 620mA, 10%, 17MHZ, SMD; Inductance:22µH; DC Resistance Max:0.27ohm; Self Resonant Frequency:17MHz; DC Current Rating:780mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 620Ma, 10%, 17Mhz, Smd; Inductance Taiyo Yuden - 65T1125 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 620Ma, 10%, 17Mhz, Smd; Inductance Taiyo Yuden
65T1125
Inductor, 22Uh, 620Ma, 10%, 17Mhz, Smd; Inductance Taiyo Yuden 65T1125
INDUCTOR, 22UH, 620mA, 10%, 17MHZ, SMD; Inductance:22µH; DC Resistance Max:0.27ohm; Self Resonant Frequency:17MHz; DC Current Rating:780mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CB Series; Inductor Construction:- RoHS Compliant: Yes

INDUCTOR, 22UH, 620mA, 10%, 17MHZ, SMD; Inductance:22µH; DC Resistance Max:0.27ohm; Self Resonant Frequency:17MHz; DC Current Rating:780mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CB Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 587-3067-2-ND 71-CBC3225T220KR 1159276-CBC3225T220KR CBC3225T220KR 82T8594
Product Name Fixed Inductors SMD 22uH 0.78A Inductor and Choke END - OF - LIFE - CBC3225T220KR Inductors/Coils/Transformers >> Power Inductors Inductor, 22Uh, 620Ma, 10%, 17Mhz, Smd; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
High Frequency & RF Inductors - 3-2176075-8 - TE Connectivity
Specs
Inductance Range 0.0038 microH
Inductance Tolerance 2 (+/- %)
DCR 1.2 ohms
View Details
3 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N5 0201DS-5N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details