1mH 10% Ferrite SMD Inductor, 100mA, 1210 Product overview: CBC3225T102KR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 100mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 100mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC3225T102KR can be used for catalog matching and distributor lookup.
1mH Unshielded Wirewound Inductor 100mA 13Ohm 1210 (3225 Metric)
1mH Unshielded Wirewound Inductor 100mA 13Ohm 1210 (3225 Metric)
1mH Unshielded Wirewound Inductor 100mA 13Ohm 1210 (3225 Metric)
INDUCTOR, WIREWOUND, 1000UH, 0.1A; Inductance:1mH; DC Resistance Max:16.9ohm; Self Resonant Frequency:-; DC Current Rating:100mA; Inductor Case / Package:-; Product Range:CBC Series; Inductance Tolerance:± 10%; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, WIREWOUND, 1000UH, 0.1A; Inductance:1mH; DC Resistance Max:16.9ohm; Self Resonant Frequency:1.6MHz; DC Current Rating:100mA; Inductor Case / Package:-; Product Range:CBC Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
FIXED IND 1MH 100MA 13 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CBC3225T102KR | 587-3214-1-ND | 55AC0806 | CBC3225T102KR |
| Product Name | SMD 1mH 100mA Inductor and Choke | Fixed Inductors | Inductor, Wirewound, 1000Uh, 0.1A; Inductance Taiyo Yuden | Fixed Inductors |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 1000 microH | 1000 microH | 1000 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |