4.7µH Unshielded Wirewound Inductor 510mA 260mOhm Max 1007 (2518 Metric)
4.7µH Unshielded Wirewound Inductor 510mA 260mOhm Max 1007 (2518 Metric)
4.7µH Unshielded Wirewound Inductor 510mA 260mOhm Max 1007 (2518 Metric)
INDUCTOR, WIREWOUND, 4.7UH, 20%, 1007; Inductance:4.7µH; DC Resistance Max:0.2ohm; Self Resonant Frequency:41MHz; DC Current Rating:510mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, WIREWOUND, 4.7UH, 20%, 1007; Inductance:4.7µH; DC Resistance Max:0.2ohm; Self Resonant Frequency:41MHz; DC Current Rating:510mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-3701-1-ND | 29X7583 |
| Product Name | Fixed Inductors | Inductor, Wirewound, 4.7Uh, 20%, 1007; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |