100µH Unshielded Wirewound Inductor 170mA 4.81Ohm Max 1007 (2518 Metric)
100µH Unshielded Wirewound Inductor 170mA 4.81Ohm Max 1007 (2518 Metric)
100µH Unshielded Wirewound Inductor 170mA 4.81Ohm Max 1007 (2518 Metric)
SMD Power Inductor 100uH 20% Ferrite 160mA 4.81R 1007 Product overview: CBC2518T101M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 160mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 160mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2518T101M can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-1614-2-ND | 71-CBC2518T101M |
| Product Name | Fixed Inductors | SMD 100uH 160mA Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |