10µH Unshielded Wirewound Inductor 375mA 468mOhm Max 1007 (2518 Metric)
INDUCTOR, WIREWOUND, 10UH, 10%, 1007; Inductance:10µH; DC Resistance Max:0.36ohm; Self Resonant Frequency:30MHz; DC Current Rating:375mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series; Inductance Tolerance:± 10%RoHS Compliant: Yes
INDUCTOR, WIREWOUND, 10UH, 10%, 1007; Inductance:10µH; DC Resistance Max:0.36ohm; Self Resonant Frequency:30MHz; DC Current Rating:375mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series; Inductance Tolerance:± 10%RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-3698-2-ND | 29X7578 |
| Product Name | Fixed Inductors | Inductor, Wirewound, 10Uh, 10%, 1007; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |