Taiyo Yuden Co., Ltd. Fixed Inductors CBC2016T220M

Description
22µH Unshielded Wirewound Inductor 240mA 2.34Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 240mA 2.34Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-1609-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1609-1-ND
Fixed Inductors 587-1609-1-ND
22µH Unshielded Wirewound Inductor 240mA 2.34Ohm Max 0806 (2016 Metric)

22µH Unshielded Wirewound Inductor 240mA 2.34Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1609-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1609-6-ND
Fixed Inductors 587-1609-6-ND
22µH Unshielded Wirewound Inductor 240mA 2.34Ohm Max 0806 (2016 Metric)

22µH Unshielded Wirewound Inductor 240mA 2.34Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1609-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1609-2-ND
Fixed Inductors 587-1609-2-ND
22µH Unshielded Wirewound Inductor 240mA 2.34Ohm Max 0806 (2016 Metric)

22µH Unshielded Wirewound Inductor 240mA 2.34Ohm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 587-1609-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176781-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details