Taiyo Yuden Co., Ltd. Fixed Inductors CBC2016T101M

Description
100µH Unshielded Wirewound Inductor 110mA 10.4Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 110mA 10.4Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-1607-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1607-2-ND
Fixed Inductors 587-1607-2-ND
100µH Unshielded Wirewound Inductor 110mA 10.4Ohm Max 0806 (2016 Metric)

100µH Unshielded Wirewound Inductor 110mA 10.4Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1607-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1607-6-ND
Fixed Inductors 587-1607-6-ND
100µH Unshielded Wirewound Inductor 110mA 10.4Ohm Max 0806 (2016 Metric)

100µH Unshielded Wirewound Inductor 110mA 10.4Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1607-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1607-1-ND
Fixed Inductors 587-1607-1-ND
100µH Unshielded Wirewound Inductor 110mA 10.4Ohm Max 0806 (2016 Metric)

100µH Unshielded Wirewound Inductor 110mA 10.4Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 100uH Inductor and Choke - 71-CBC2016T101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100uH Inductor and Choke
71-CBC2016T101M
SMD 100uH Inductor and Choke 71-CBC2016T101M
100uH 20% Ferrite SMD Inductor 0806 Product overview: CBC2016T101M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2016T101M can be used for catalog matching and distributor lookup.

100uH 20% Ferrite SMD Inductor 0806 Product overview: CBC2016T101M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2016T101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, 110Ma, 20%, 8Mhz, Smd; Inductance Taiyo Yuden - 83T0088 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 110Ma, 20%, 8Mhz, Smd; Inductance Taiyo Yuden
83T0088
Inductor, 100Uh, 110Ma, 20%, 8Mhz, Smd; Inductance Taiyo Yuden 83T0088
INDUCTOR, 100UH, 110mA, 20%, 8MHZ, SMD; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 100UH, 110mA, 20%, 8MHZ, SMD; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, 110Ma, 20%, 8Mhz, Smd; Inductance Taiyo Yuden - 87K3537 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 110Ma, 20%, 8Mhz, Smd; Inductance Taiyo Yuden
87K3537
Inductor, 100Uh, 110Ma, 20%, 8Mhz, Smd; Inductance Taiyo Yuden 87K3537
INDUCTOR, 100UH, 110mA, 20%, 8MHZ, SMD; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 100UH, 110mA, 20%, 8MHZ, SMD; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-1607-2-ND 71-CBC2016T101M 83T0088
Product Name Fixed Inductors SMD 100uH Inductor and Choke Inductor, 100Uh, 110Ma, 20%, 8Mhz, Smd; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers