Taiyo Yuden Co., Ltd. Inductance Taiyo Yuden CBC2012T2R2M.

Description
Inductance:2.2µH; DC Resistance Max:0.429ohm; Self Resonant Frequency:-; DC Current Rating:530mA; Product Range:CB Series; Inductance Tolerance:± 20%; Inductor Construction:Unshiel ded; Core Material:Ferrite; Product Length:2mm RoHS Compliant: Yes
Datasheet
Description
Inductance:2.2µH; DC Resistance Max:0.429ohm; Self Resonant Frequency:-; DC Current Rating:530mA; Product Range:CB Series; Inductance Tolerance:± 20%; Inductor Construction:Unshiel ded; Core Material:Ferrite; Product Length:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Taiyo Yuden - 29AC3034 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Taiyo Yuden
29AC3034
Inductance Taiyo Yuden 29AC3034
Inductance:2.2µH; DC Resistance Max:0.429ohm; Self Resonant Frequency:-; DC Current Rating:530mA; Product Range:CB Series; Inductance Tolerance:± 20%; Inductor Construction:Unshiel ded; Core Material:Ferrite; Product Length:2mm RoHS Compliant: Yes

Inductance:2.2µH; DC Resistance Max:0.429ohm; Self Resonant Frequency:-; DC Current Rating:530mA; Product Range:CB Series; Inductance Tolerance:± 20%; Inductor Construction:Unshielded; Core Material:Ferrite; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC3034
Product Name Inductance Taiyo Yuden
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers