Taiyo Yuden Co., Ltd. Fixed Inductors CBC2012T100K

Description
10µH Unshielded Wirewound Inductor 340mA 1.56Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 340mA 1.56Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3042-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3042-2-ND
Fixed Inductors 587-3042-2-ND
10µH Unshielded Wirewound Inductor 340mA 1.56Ohm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 340mA 1.56Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3042-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3042-1-ND
Fixed Inductors 587-3042-1-ND
10µH Unshielded Wirewound Inductor 340mA 1.56Ohm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 340mA 1.56Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3042-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3042-6-ND
Fixed Inductors 587-3042-6-ND
10µH Unshielded Wirewound Inductor 340mA 1.56Ohm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 340mA 1.56Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 10Uh, 240Ma, 10%, 40Mhz, Smd; Inductance Taiyo Yuden - 82T8569 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 240Ma, 10%, 40Mhz, Smd; Inductance Taiyo Yuden
82T8569
Inductor, 10Uh, 240Ma, 10%, 40Mhz, Smd; Inductance Taiyo Yuden 82T8569
INDUCTOR, 10UH, 240mA, 10%, 40MHZ, SMD; Inductance:10µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:40MHz; DC Current Rating:340mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 10UH, 240mA, 10%, 40MHZ, SMD; Inductance:10µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:40MHz; DC Current Rating:340mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 240Ma, 10%, 40Mhz, Smd, Full Reel; Inductance Taiyo Yuden - 79T1062 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 240Ma, 10%, 40Mhz, Smd, Full Reel; Inductance Taiyo Yuden
79T1062
Inductor, 10Uh, 240Ma, 10%, 40Mhz, Smd, Full Reel; Inductance Taiyo Yuden 79T1062
INDUCTOR, 10UH, 240mA, 10%, 40MHZ, SMD, FULL REEL; Inductance:10µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:40MHz; DC Current Rating:340mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series RoHS Compliant: Yes

INDUCTOR, 10UH, 240mA, 10%, 40MHZ, SMD, FULL REEL; Inductance:10µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:40MHz; DC Current Rating:340mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3042-2-ND 82T8569
Product Name Fixed Inductors Inductor, 10Uh, 240Ma, 10%, 40Mhz, Smd; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4700 microH
View Details
2 suppliers
Surface Mount Inductors - 1678552 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details