Taiyo Yuden Co., Ltd. Inductor, 470Uh, 35Ma, 10%, 3.5Mhz, Smd, Full Reel; Inductance Taiyo Yuden CB2518T471K.

Description
INDUCTOR, 470UH, 35mA, 10%, 3.5MHZ, SMD, FULL REEL; Inductance:470µH; DC Resistance Max:10ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:120mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 470UH, 35mA, 10%, 3.5MHZ, SMD, FULL REEL; Inductance:470µH; DC Resistance Max:10ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:120mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Uh, 35Ma, 10%, 3.5Mhz, Smd, Full Reel; Inductance Taiyo Yuden - 25AC6667 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 35Ma, 10%, 3.5Mhz, Smd, Full Reel; Inductance Taiyo Yuden
25AC6667
Inductor, 470Uh, 35Ma, 10%, 3.5Mhz, Smd, Full Reel; Inductance Taiyo Yuden 25AC6667
INDUCTOR, 470UH, 35mA, 10%, 3.5MHZ, SMD, FULL REEL; Inductance:470µH; DC Resistance Max:10ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:120mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series RoHS Compliant: Yes

INDUCTOR, 470UH, 35mA, 10%, 3.5MHZ, SMD, FULL REEL; Inductance:470µH; DC Resistance Max:10ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:120mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 25AC6667
Product Name Inductor, 470Uh, 35Ma, 10%, 3.5Mhz, Smd, Full Reel; Inductance Taiyo Yuden
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
6mH 2A Inductor and Choke - 839-DFKH-22-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 6000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-82N 0302CS-82NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details