Taiyo Yuden Co., Ltd. Fixed Inductors CB2016T680K

Description
68µH Unshielded Wirewound Inductor 210mA 3.9Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 210mA 3.9Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2471-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2471-2-ND
Fixed Inductors 587-2471-2-ND
68µH Unshielded Wirewound Inductor 210mA 3.9Ohm Max 0806 (2016 Metric)

68µH Unshielded Wirewound Inductor 210mA 3.9Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Power Inductor, 68Uh, 0.09A, 10%, 10Mhz; Inductance Taiyo Yuden - 54T9178 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 68Uh, 0.09A, 10%, 10Mhz; Inductance Taiyo Yuden
54T9178
Power Inductor, 68Uh, 0.09A, 10%, 10Mhz; Inductance Taiyo Yuden 54T9178
POWER INDUCTOR, 68UH, 0.09A, 10%, 10MHz; Inductance:68µH; DC Resistance Max:3ohm; Self Resonant Frequency:10MHz; DC Current Rating:210mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

POWER INDUCTOR, 68UH, 0.09A, 10%, 10MHz; Inductance:68µH; DC Resistance Max:3ohm; Self Resonant Frequency:10MHz; DC Current Rating:210mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2471-2-ND 54T9178
Product Name Fixed Inductors Power Inductor, 68Uh, 0.09A, 10%, 10Mhz; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers