Taiyo Yuden Co., Ltd. SMD 3.3uH 7.96MHz 0.8A Inductor and Choke CB2016T3R3M

Description
SMD Inductor 3.3uH 20% 7.96MHz Ferrite 0.8A 0806 Product overview: CB2016T3R3M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 7.96MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 7.96MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2016T3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 3.3uH 20% 7.96MHz Ferrite 0.8A 0806 Product overview: CB2016T3R3M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 7.96MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 7.96MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2016T3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3uH 7.96MHz 0.8A Inductor and Choke - 71-CB2016T3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 7.96MHz 0.8A Inductor and Choke
71-CB2016T3R3M
SMD 3.3uH 7.96MHz 0.8A Inductor and Choke 71-CB2016T3R3M
SMD Inductor 3.3uH 20% 7.96MHz Ferrite 0.8A 0806 Product overview: CB2016T3R3M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 7.96MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 7.96MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2016T3R3M can be used for catalog matching and distributor lookup.

SMD Inductor 3.3uH 20% 7.96MHz Ferrite 0.8A 0806 Product overview: CB2016T3R3M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 7.96MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 7.96MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2016T3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-2468-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2468-2-ND
Fixed Inductors 587-2468-2-ND
3.3µH Unshielded Wirewound Inductor 800mA 260mOhm Max 0806 (2016 Metric)

3.3µH Unshielded Wirewound Inductor 800mA 260mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2468-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2468-6-ND
Fixed Inductors 587-2468-6-ND
3.3µH Unshielded Wirewound Inductor 800mA 260mOhm Max 0806 (2016 Metric)

3.3µH Unshielded Wirewound Inductor 800mA 260mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2468-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2468-1-ND
Fixed Inductors 587-2468-1-ND
3.3µH Unshielded Wirewound Inductor 800mA 260mOhm Max 0806 (2016 Metric)

3.3µH Unshielded Wirewound Inductor 800mA 260mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CB2016T3R3M 587-2468-2-ND
Product Name SMD 3.3uH 7.96MHz 0.8A Inductor and Choke Fixed Inductors
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details