Taiyo Yuden Co., Ltd. Fixed Inductors CB2016T330K

Description
33µH Unshielded Wirewound Inductor 270mA 2.21Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 270mA 2.21Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2472-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2472-2-ND
Fixed Inductors 587-2472-2-ND
33µH Unshielded Wirewound Inductor 270mA 2.21Ohm Max 0806 (2016 Metric)

33µH Unshielded Wirewound Inductor 270mA 2.21Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2472-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2472-1-ND
Fixed Inductors 587-2472-1-ND
33µH Unshielded Wirewound Inductor 270mA 2.21Ohm Max 0806 (2016 Metric)

33µH Unshielded Wirewound Inductor 270mA 2.21Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2472-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2472-6-ND
Fixed Inductors 587-2472-6-ND
33µH Unshielded Wirewound Inductor 270mA 2.21Ohm Max 0806 (2016 Metric)

33µH Unshielded Wirewound Inductor 270mA 2.21Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CB2016T330K
1159263-CB2016T330K
Fixed Inductors - CB2016T330K 1159263-CB2016T330K
Manufacturer: Taiyo Yuden Win Source Part Number: 1159263-CB2016T330K Series: CB Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 0806 (2016 Metric) Current Rating: 270mA Shielding: Unshielded Inductance: 33μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 130mA Frequency - Self Resonant: 14MHz Test Frequency: 2.52MHz Size: 0.079" L x 0.063" W (2.00mm x 1.60mm) Family Name: CB Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.21 Ohm Max Manufacturer Homepage: www.t-yuden.com/ Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): LQH2MCN330K02L; SQC201609T-330M-N; SQC201609T-330K-N; Introduction Date: February 10, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1159263-CB2016T330K
Series: CB
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 0806 (2016 Metric)
Current Rating: 270mA
Shielding: Unshielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 130mA
Frequency - Self Resonant: 14MHz
Test Frequency: 2.52MHz
Size: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Family Name: CB
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.21 Ohm Max
Manufacturer Homepage: www.t-yuden.com/
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): LQH2MCN330K02L; SQC201609T-330M-N; SQC201609T-330K-N;
Introduction Date: February 10, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
SMD 33uH Inductor and Choke - 71-CB2016T330K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33uH Inductor and Choke
71-CB2016T330K
SMD 33uH Inductor and Choke 71-CB2016T330K
33uH 10% Ferrite SMD Inductor 0806 Product overview: CB2016T330K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2016T330K can be used for catalog matching and distributor lookup.

33uH 10% Ferrite SMD Inductor 0806 Product overview: CB2016T330K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2016T330K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 33Uh, 0.13A, 10%, 14Mhz, Full Reel; Inductance Taiyo Yuden - 54T9175 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, 0.13A, 10%, 14Mhz, Full Reel; Inductance Taiyo Yuden
54T9175
Power Inductor, 33Uh, 0.13A, 10%, 14Mhz, Full Reel; Inductance Taiyo Yuden 54T9175
POWER INDUCTOR, 33UH, 0.13A, 10%, 14MHz, FULL REEL; Inductance:33µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:14MHz; DC Current Rating:270mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series RoHS Compliant: Yes

POWER INDUCTOR, 33UH, 0.13A, 10%, 14MHz, FULL REEL; Inductance:33µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:14MHz; DC Current Rating:270mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2472-2-ND 1159263-CB2016T330K 71-CB2016T330K 54T9175
Product Name Fixed Inductors Fixed Inductors - CB2016T330K SMD 33uH Inductor and Choke Power Inductor, 33Uh, 0.13A, 10%, 14Mhz, Full Reel; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176797-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
2 suppliers
Surface Mount Inductors - 1620294 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 23
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N9 0402DC-7N9XJRW , 0402DC-7N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details