Taiyo Yuden Co., Ltd. Fixed Inductors CB2016T101K

Description
100µH Unshielded Wirewound Inductor 170mA 5.85Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 170mA 5.85Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2463-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2463-2-ND
Fixed Inductors 587-2463-2-ND
100µH Unshielded Wirewound Inductor 170mA 5.85Ohm Max 0806 (2016 Metric)

100µH Unshielded Wirewound Inductor 170mA 5.85Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2463-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2463-1-ND
Fixed Inductors 587-2463-1-ND
100µH Unshielded Wirewound Inductor 170mA 5.85Ohm Max 0806 (2016 Metric)

100µH Unshielded Wirewound Inductor 170mA 5.85Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2463-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2463-6-ND
Fixed Inductors 587-2463-6-ND
100µH Unshielded Wirewound Inductor 170mA 5.85Ohm Max 0806 (2016 Metric)

100µH Unshielded Wirewound Inductor 170mA 5.85Ohm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 587-2463-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details