Taiyo Yuden Co., Ltd. Automotive 10uH 2.52MHz 0.27A Inductor and Choke CB2016T100KV

Description
Inductor Power Chip Wirewound 10uH 10% 2.52MHz Ferrite 0.27A 0.65Ohm DCR 0806 Automotive T/R Product overview: CB2016T100KV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 2.52MHz, 0.27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 2.52MHz, 0.27A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2016T100KV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Chip Wirewound 10uH 10% 2.52MHz Ferrite 0.27A 0.65Ohm DCR 0806 Automotive T/R Product overview: CB2016T100KV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 2.52MHz, 0.27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 2.52MHz, 0.27A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2016T100KV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10uH 2.52MHz 0.27A Inductor and Choke - 71-CB2016T100KV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 2.52MHz 0.27A Inductor and Choke
71-CB2016T100KV
Automotive 10uH 2.52MHz 0.27A Inductor and Choke 71-CB2016T100KV
Inductor Power Chip Wirewound 10uH 10% 2.52MHz Ferrite 0.27A 0.65Ohm DCR 0806 Automotive T/R Product overview: CB2016T100KV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 2.52MHz, 0.27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 2.52MHz, 0.27A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2016T100KV can be used for catalog matching and distributor lookup.

Inductor Power Chip Wirewound 10uH 10% 2.52MHz Ferrite 0.27A 0.65Ohm DCR 0806 Automotive T/R Product overview: CB2016T100KV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 2.52MHz, 0.27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 2.52MHz, 0.27A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2016T100KV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
985556-CB2016T100KV
Inductors, Coils, Chokes - Fixed Inductors 985556-CB2016T100KV
Win Source Part Number: 985556-CB2016T100KV Category: Inductors, Coils, Chokes>Fixed Inductors Series: CB Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 32MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 650mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 270 mA Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.4000 Mfr: Taiyo Yuden Other Names: LQ CB 2016T100K V,2266-CB2016T100KV, 587-3679-2 Current - Saturation (Isat): 250mA

Win Source Part Number: 985556-CB2016T100KV
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CB
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 32MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 650mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 270 mA
Inductance Frequency - Test: 2.52 MHz
HTSUS: 8504.50.4000
Mfr: Taiyo Yuden
Other Names: LQ CB 2016T100K V,2266-CB2016T100KV,587-3679-2
Current - Saturation (Isat): 250mA

Buy Now Datasheet
Inductor, Wirewound, 10Uh, 10%, 0806; Inductance Taiyo Yuden - 29X7608 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 10Uh, 10%, 0806; Inductance Taiyo Yuden
29X7608
Inductor, Wirewound, 10Uh, 10%, 0806; Inductance Taiyo Yuden 29X7608
INDUCTOR, WIREWOUND, 10UH, 10%, 0806; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:270mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 10UH, 10%, 0806; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:270mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Wirewound, 10Uh, 10%, 0806; Inductance Taiyo Yuden - 29X7609 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 10Uh, 10%, 0806; Inductance Taiyo Yuden
29X7609
Inductor, Wirewound, 10Uh, 10%, 0806; Inductance Taiyo Yuden 29X7609
INDUCTOR, WIREWOUND, 10UH, 10%, 0806; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:270mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 10UH, 10%, 0806; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:270mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CB2016T100KV 985556-CB2016T100KV 29X7608
Product Name Automotive 10uH 2.52MHz 0.27A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Wirewound, 10Uh, 10%, 0806; Inductance Taiyo Yuden
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound Wirewound
Unlock Full Specs
to access all available technical data