Taiyo Yuden Co., Ltd. SMD 47uH Inductor and Choke CB2012T470M

Description
47uH 20% Ferrite SMD Inductor 0805 Product overview: CB2012T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2012T470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uH 20% Ferrite SMD Inductor 0805 Product overview: CB2012T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2012T470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uH Inductor and Choke
71-CB2012T470M
SMD 47uH Inductor and Choke 71-CB2012T470M
47uH 20% Ferrite SMD Inductor 0805 Product overview: CB2012T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2012T470M can be used for catalog matching and distributor lookup.

47uH 20% Ferrite SMD Inductor 0805 Product overview: CB2012T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2012T470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-CB2012T470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-CB2012T470MDKR-ND
Fixed Inductors 587-CB2012T470MDKR-ND
47µH Unshielded Wirewound Inductor 190mA 4.81Ohm Max 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 190mA 4.81Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-CB2012T470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-CB2012T470MTR-ND
Fixed Inductors 587-CB2012T470MTR-ND
47µH Unshielded Wirewound Inductor 190mA 4.81Ohm Max 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 190mA 4.81Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-CB2012T470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-CB2012T470MCT-ND
Fixed Inductors 587-CB2012T470MCT-ND
47µH Unshielded Wirewound Inductor 190mA 4.81Ohm Max 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 190mA 4.81Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CB2012T470M 587-CB2012T470MDKR-ND
Product Name SMD 47uH Inductor and Choke Fixed Inductors
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Power Inductors - 2176635-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details