Taiyo Yuden Co., Ltd. Fixed Inductors CB2012T220K

Description
22µH Unshielded Wirewound Inductor 280mA 2.21Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 280mA 2.21Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2455-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2455-2-ND
Fixed Inductors 587-2455-2-ND
22µH Unshielded Wirewound Inductor 280mA 2.21Ohm Max 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 280mA 2.21Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2455-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2455-1-ND
Fixed Inductors 587-2455-1-ND
22µH Unshielded Wirewound Inductor 280mA 2.21Ohm Max 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 280mA 2.21Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2455-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2455-6-ND
Fixed Inductors 587-2455-6-ND
22µH Unshielded Wirewound Inductor 280mA 2.21Ohm Max 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 280mA 2.21Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 22uH 2.52MHz Inductor and Choke
71-CB2012T220K
SMD 22uH 2.52MHz Inductor and Choke 71-CB2012T220K
22uH 10% 2.52MHz Ferrite SMD Inductor 0805 Product overview: CB2012T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.52MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.52MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2012T220K can be used for catalog matching and distributor lookup.

22uH 10% 2.52MHz Ferrite SMD Inductor 0805 Product overview: CB2012T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.52MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.52MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2012T220K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 22Uh, 0.135A, 10%, 16Mhz; Inductance Taiyo Yuden - 54T9164 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, 0.135A, 10%, 16Mhz; Inductance Taiyo Yuden
54T9164
Power Inductor, 22Uh, 0.135A, 10%, 16Mhz; Inductance Taiyo Yuden 54T9164
POWER INDUCTOR, 22UH, 0.135A, 10%, 16MHz; Inductance:22µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:16MHz; DC Current Rating:280mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

POWER INDUCTOR, 22UH, 0.135A, 10%, 16MHz; Inductance:22µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:16MHz; DC Current Rating:280mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CB2012T220K
Inductors/Coils/Transformers >> Power Inductors CB2012T220K
135mA 22uH ±10% 135mA 0805 Power Inductors ROHS

135mA 22uH ±10% 135mA 0805 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 587-2455-2-ND 71-CB2012T220K 54T9164 CB2012T220K
Product Name Fixed Inductors SMD 22uH 2.52MHz Inductor and Choke Power Inductor, 22Uh, 0.135A, 10%, 16Mhz; Inductance Taiyo Yuden Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details