Taiyo Yuden Co., Ltd. Fixed Inductors CB2012T101M

Description
100µH Unshielded Wirewound Inductor 130mA 7Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 130mA 7Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-CB2012T101MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-CB2012T101MCT-ND
Fixed Inductors 587-CB2012T101MCT-ND
100µH Unshielded Wirewound Inductor 130mA 7Ohm Max 0805 (2012 Metric)

100µH Unshielded Wirewound Inductor 130mA 7Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-CB2012T101MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-CB2012T101MDKR-ND
Fixed Inductors 587-CB2012T101MDKR-ND
100µH Unshielded Wirewound Inductor 130mA 7Ohm Max 0805 (2012 Metric)

100µH Unshielded Wirewound Inductor 130mA 7Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-CB2012T101MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-CB2012T101MTR-ND
Fixed Inductors 587-CB2012T101MTR-ND
100µH Unshielded Wirewound Inductor 130mA 7Ohm Max 0805 (2012 Metric)

100µH Unshielded Wirewound Inductor 130mA 7Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100uH 60mA Inductor and Choke
71-CB2012T101M
SMD 100uH 60mA Inductor and Choke 71-CB2012T101M
100uH 20% Ferrite SMD Inductor 0805 60mA Product overview: CB2012T101M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 60mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 60mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2012T101M can be used for catalog matching and distributor lookup.

100uH 20% Ferrite SMD Inductor 0805 60mA Product overview: CB2012T101M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 60mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 60mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2012T101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CB2012T101M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CB2012T101M
Fixed Inductors CB2012T101M
FIXED IND 100UH 130MA 7 OHM SMD

FIXED IND 100UH 130MA 7 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-CB2012T101MCT-ND 71-CB2012T101M CB2012T101M
Product Name Fixed Inductors SMD 100uH 60mA Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Lead Style Axial; Axial
View Details
500uH 12A 38mOhm Inductor and Choke - 839-DLFL-0147-12D5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 5.00E-4 microH
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details