Inductance:100µH; DC Resistance Max:7ohm; Self Resonant Frequency:8MHz; DC Current Rating:130mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 15AC2295 |
| Product Name | Inductance Taiyo Yuden |
| Inductance Range | 100 microH |