Taiyo Yuden Co., Ltd. Inductance Taiyo Yuden CB2012T100KV.

Description
Inductance:10µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:32MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded RoHS Compliant: Yes
Datasheet
Description
Inductance:10µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:32MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Taiyo Yuden - 15AC9882 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Taiyo Yuden
15AC9882
Inductance Taiyo Yuden 15AC9882
Inductance:10µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:32MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded RoHS Compliant: Yes

Inductance:10µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:32MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 10%; Inductor Construction:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 15AC9882
Product Name Inductance Taiyo Yuden
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - FIT68-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers