Taiyo Yuden Co., Ltd. RF and Wireless - Balun BU05MC07T

Description
BALUN 75/75 6SMD GULL WING
Description
BALUN 75/75 6SMD GULL WING

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun BU05MC07T
BALUN 75/75 6SMD GULL WING

BALUN 75/75 6SMD GULL WING

Supplier's Site
BALUN 75/75 6SMD GULL WING

BALUN 75/75 6SMD GULL WING

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number BU05MC07T BU05MC07T
Product Name RF and Wireless - Balun Balun
Package Type 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LV10A-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LCX245J-QML - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4734-D60-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details