Taiyo Yuden Co., Ltd. SMD 22uH 0.47A Inductor and Choke BRL3225T220K

Description
22uH 10% Ferrite SMD Power Inductor 1210 0.47A 828mR Product overview: BRL3225T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 0.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 0.47A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRL3225T220K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uH 10% Ferrite SMD Power Inductor 1210 0.47A 828mR Product overview: BRL3225T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 0.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 0.47A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRL3225T220K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22uH 0.47A Inductor and Choke - 71-BRL3225T220K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 0.47A Inductor and Choke
71-BRL3225T220K
SMD 22uH 0.47A Inductor and Choke 71-BRL3225T220K
22uH 10% Ferrite SMD Power Inductor 1210 0.47A 828mR Product overview: BRL3225T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 0.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 0.47A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRL3225T220K can be used for catalog matching and distributor lookup.

22uH 10% Ferrite SMD Power Inductor 1210 0.47A 828mR Product overview: BRL3225T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 0.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 0.47A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRL3225T220K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - BRL3225T220K
913550-BRL3225T220K
Fixed Inductors - BRL3225T220K 913550-BRL3225T220K
Manufacturer: Taiyo Yuden Win Source Part Number: 913550-BRL3225T220K Series: BR, L Type Operating Temperature Range: -40°C ~ 105°C Features: Unshielded Wirewound Inductor 828mOhm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8504.50.8000 Other Part Number: 587-2168-6, LQ BR L3225T220K, 587-2168-2, 587-2168-1

Manufacturer: Taiyo Yuden
Win Source Part Number: 913550-BRL3225T220K
Series: BR, L Type
Operating Temperature Range: -40°C ~ 105°C
Features: Unshielded Wirewound Inductor 828mOhm Max 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8504.50.8000
Other Part Number: 587-2168-6, LQ BR L3225T220K, 587-2168-2, 587-2168-1

Buy Now Datasheet
Fixed Inductors - 587-2168-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2168-1-ND
Fixed Inductors 587-2168-1-ND
22µH Unshielded Wirewound Inductor 470mA 828mOhm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 470mA 828mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2168-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2168-6-ND
Fixed Inductors 587-2168-6-ND
22µH Unshielded Wirewound Inductor 470mA 828mOhm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 470mA 828mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2168-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2168-2-ND
Fixed Inductors 587-2168-2-ND
22µH Unshielded Wirewound Inductor 470mA 828mOhm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 470mA 828mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Wirewound Inductor, 22Uh 550Ma 20% 50Mhz; Inductance Taiyo Yuden - 25R4118 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 22Uh 550Ma 20% 50Mhz; Inductance Taiyo Yuden
25R4118
Wirewound Inductor, 22Uh 550Ma 20% 50Mhz; Inductance Taiyo Yuden 25R4118
WIREWOUND INDUCTOR, 22UH 550MA 20% 50MHZ; Inductance:22µH; DC Resistance Max:0.69ohm; Self Resonant Frequency:13MHz; DC Current Rating:470mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:BR Series; Core Material:Ferrite RoHS Compliant: Yes

WIREWOUND INDUCTOR, 22UH 550MA 20% 50MHZ; Inductance:22µH; DC Resistance Max:0.69ohm; Self Resonant Frequency:13MHz; DC Current Rating:470mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:BR Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-BRL3225T220K 913550-BRL3225T220K 587-2168-1-ND 25R4118
Product Name SMD 22uH 0.47A Inductor and Choke Fixed Inductors - BRL3225T220K Fixed Inductors Wirewound Inductor, 22Uh 550Ma 20% 50Mhz; Inductance Taiyo Yuden
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH 22 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details