Taiyo Yuden Co., Ltd. Fixed Inductors BRL2012T680M

Description
68µH Unshielded Wirewound Inductor 110mA 7.54Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 110mA 7.54Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3024-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3024-1-ND
Fixed Inductors 587-3024-1-ND
68µH Unshielded Wirewound Inductor 110mA 7.54Ohm Max 0805 (2012 Metric)

68µH Unshielded Wirewound Inductor 110mA 7.54Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3024-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3024-2-ND
Fixed Inductors 587-3024-2-ND
68µH Unshielded Wirewound Inductor 110mA 7.54Ohm Max 0805 (2012 Metric)

68µH Unshielded Wirewound Inductor 110mA 7.54Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3024-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3024-6-ND
Fixed Inductors 587-3024-6-ND
68µH Unshielded Wirewound Inductor 110mA 7.54Ohm Max 0805 (2012 Metric)

68µH Unshielded Wirewound Inductor 110mA 7.54Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 68Uh, 100Ma, 20%, 6.5Mhz, Smd; Inductance Taiyo Yuden - 82T8565 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 100Ma, 20%, 6.5Mhz, Smd; Inductance Taiyo Yuden
82T8565
Inductor, 68Uh, 100Ma, 20%, 6.5Mhz, Smd; Inductance Taiyo Yuden 82T8565
INDUCTOR, 68UH, 100mA, 20%, 6.5MHZ, SMD; Inductance:68µH; DC Resistance Max:5.8ohm; Self Resonant Frequency:6.5MHz; DC Current Rating:110mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 68UH, 100mA, 20%, 6.5MHZ, SMD; Inductance:68µH; DC Resistance Max:5.8ohm; Self Resonant Frequency:6.5MHz; DC Current Rating:110mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3024-1-ND 82T8565
Product Name Fixed Inductors Inductor, 68Uh, 100Ma, 20%, 6.5Mhz, Smd; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details